Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.69
|
200
in stock
|
Buy Now | |
Distrelec
from US$1.96
|
262
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
200
in stock
|
Buy Now | |
element14
from US$1.58
|
37
in stock
|
Buy Now | |
Farnell
from US$1.58
|
37
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
TTI Europe
from US$1.37
|
-
|
Buy Now |
Bourns Trimmer Potentiometer 100kOhm 250mW | Distrelec |
Sealed MultiTurn Trimmer ,100K-Top adj | RS |
Trimmer, 100K, 0.25W, Multi Turn, Th | Newark Electronics |
TRIMMER, 100K, 0.25W, MULTI TURN, TH | element14 |
Resistor Trimmer, Cermet, 100 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet America |
100K OHM 10% 1/4 MULTITURN | TTI Europe |
Where can I find additional details, specifications and documents for a PV37W104C01B00?
Additional datasheets, footprints and schematics for PV37W104C01B00 are listed on our Part Details page. You can also find images and similar parts to PV37W104C01B00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV37W104C01B00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV37W104C01B00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV37W104C01B00 fall under?
The PV37W104C01B00 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PV37W104C01B00 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV37W104C01B00 you can contact the distributor directly for product support, shipping queries etc.
Is the PV37W104C01B00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV37W104C01B00 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PV37W104C01B00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV37W104C01B00 often in real-time on the comparison pages.
What if I can't find stock of PV37W104C01B00?
You can fill out our help required form which you can use to request a quote for PV37W104C01B00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.