Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
1,090
in stock
|
Buy Now | |
Distrelec
from US$1.51
|
195
in stock
|
Buy Now | |
element14
from US$1.31
|
181
in stock
|
Buy Now | |
Farnell
from US$1.30
|
181
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
124
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
TTI Europe
from US$1.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Trimmer, 5K, 0.5W, Multi Turn, Th | Newark Electronics |
Bourns Trimmer Potentiometer 5kOhm 500mW | Distrelec |
TRIMMER, 5K, 0.5W, MULTI TURN, TH | element14 |
Lead Sealed MultiTurn Trimmer Pot,5K-W | RS |
Resistor Trimmer, Cermet, 5 kOhm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
5K OHM 10% 3/8 MULTITURN | TTI Europe |
Resistor Trimmer, Cermet, 5 kOhm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PV36W502C01B00?
Additional datasheets, footprints and schematics for PV36W502C01B00 are listed on our Part Details page. You can also find images and similar parts to PV36W502C01B00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV36W502C01B00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV36W502C01B00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV36W502C01B00 fall under?
The PV36W502C01B00 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PV36W502C01B00 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV36W502C01B00 you can contact the distributor directly for product support, shipping queries etc.
Is the PV36W502C01B00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PV36W502C01B00 have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, Farnell and Chip One Stop have stock available or on a lead time for PV36W502C01B00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV36W502C01B00 often in real-time on the comparison pages.
What if I can't find stock of PV36W502C01B00?
You can fill out our help required form which you can use to request a quote for PV36W502C01B00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.