Status: | Unknown |
---|---|
Series: | PV32 Series |
RoHS: | Unknown |
Track Resistance | 20kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | PV32 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
TRIMMER, 6MM, 20K OHM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Trimmer - 1/4In Rd St Cermet /Tube Packaging |Bourns PV32H203A01B00 | Newark Electronics |
Resistor Trimmer, Cermet, 20 kOhm, ± 20%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
20K OHM 20% 1/4 SINGLETURN | TTI Europe |
Resistor Trimmer, Cermet, 20 kOhm, � 20%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PV32H203A01B00?
Additional datasheets, footprints and schematics for PV32H203A01B00 are listed on our Part Details page. You can also find images and similar parts to PV32H203A01B00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV32H203A01B00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV32H203A01B00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV32H203A01B00 fall under?
The PV32H203A01B00 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PV32H203A01B00 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV32H203A01B00 you can contact the distributor directly for product support, shipping queries etc.
Is the PV32H203A01B00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV32H203A01B00 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for PV32H203A01B00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV32H203A01B00 often in real-time on the comparison pages.
What if I can't find stock of PV32H203A01B00?
You can fill out our help required form which you can use to request a quote for PV32H203A01B00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.