Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.53
|
No stock
|
Buy Now |
DC / DC Converter Output Type | Fixed |
---|---|
No. of Outputs | 1 Output |
Output Power Max | - |
Output Voltage Nom. | 5V |
Output Current Max | 2.1A |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 32V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
Where can I find additional details, specifications and documents for a PV USB-3?
Additional datasheets, footprints and schematics for PV USB-3 are listed on our Part Details page. You can also find images and similar parts to PV USB-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV USB-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV USB-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV USB-3 fall under?
The PV USB-3 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PV USB-3 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV USB-3 you can contact the distributor directly for product support, shipping queries etc.
Is the PV USB-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV USB-3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PV USB-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV USB-3 often in real-time on the comparison pages.
What if I can't find stock of PV USB-3?
You can fill out our help required form which you can use to request a quote for PV USB-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.