Status: | Unknown |
---|---|
Series: | PTVS3 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
5,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
13,577
in stock
|
Buy Now | |
element14
from US$0.10
|
13,577
in stock
|
Buy Now | |
Farnell
from US$0.09
|
13,577
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
2,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
905
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | PTVS3 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage Range | 36.7V to 40.6V |
Peak Pulse Current Ippm | 7.5A |
Power Dissipation Pd | 400W |
Diode, Tvs, Uni, 33V, 400W, Sod123W | Newark Electronics |
DIODE, TVS, UNI, 33V, 400W, SOD123W | element14 |
PTVS Series 400 W 53.3 V Uni-Directional Surface Mount TVS Diode - SOD-123W | Future Electronics |
Unidirection TVS diode,33V,400W,SOD123W | RS |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Single Uni-Dir 33V 400W 2-Pin SOD-123W T/R | Avnet America |
Where can I find additional details, specifications and documents for a PTVS33VS1UR 115?
Additional datasheets, footprints and schematics for PTVS33VS1UR 115 are listed on our Part Details page. You can also find images and similar parts to PTVS33VS1UR 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTVS33VS1UR 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTVS33VS1UR 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTVS33VS1UR 115 fall under?
The PTVS33VS1UR 115 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to PTVS33VS1UR 115 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTVS33VS1UR 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PTVS33VS1UR 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTVS33VS1UR 115 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for PTVS33VS1UR 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTVS33VS1UR 115 often in real-time on the comparison pages.
What if I can't find stock of PTVS33VS1UR 115?
You can fill out our help required form which you can use to request a quote for PTVS33VS1UR 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.