Status: | Unknown |
---|---|
Series: | PTVS-M Series |
RoHS: | Unknown |
Product Range | PTVS-M Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 66V |
Clamping Voltage Vc Max | 120V |
Diode Case Style | SMD |
No. of Pins | - |
Breakdown Voltage Min | 72V |
Breakdown Voltage Max | 80V |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
3Ka 66V Bidirectional Powertvs Diode /Tape & Reel - 13" Reel |Bourns PTVS3-066C-M | Newark Electronics |
PTVS VBD 66V 3KA BIDIR SMD | Avnet America |
TVS DIODE PTVS 3KA 66V SMD | TTI Europe |
TVS DIODE, 66V, BIDIR, SMD | Farnell |
Where can I find additional details, specifications and documents for a PTVS3-066C-M?
Additional datasheets, footprints and schematics for PTVS3-066C-M are listed on our Part Details page. You can also find images and similar parts to PTVS3-066C-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTVS3-066C-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTVS3-066C-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTVS3-066C-M fall under?
The PTVS3-066C-M is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to PTVS3-066C-M when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTVS3-066C-M you can contact the distributor directly for product support, shipping queries etc.
Is the PTVS3-066C-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTVS3-066C-M have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for PTVS3-066C-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTVS3-066C-M often in real-time on the comparison pages.
What if I can't find stock of PTVS3-066C-M?
You can fill out our help required form which you can use to request a quote for PTVS3-066C-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.