Status: | Unknown |
---|---|
Series: | PTVS3 Series |
RoHS: | Unknown |
Prices starting from US$8.75
Product Range | PTVS3 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 28V |
Diode Case Style | Axial Leaded |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16V |
Breakdown Voltage Max | 19V |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
High Current TVS Diode 3kA 17.5V Axial | RS |
High Current Bidirectional Tvs Diode /Tray Packaging |Bourns PTVS3-015C-TH | Newark Electronics |
Diode TVS Single Bi-Dir 15V 2-Pin Radial | Avnet America |
A 3 kA, 15V bi-directional, overcoated PTVS Diode | Bourns PTVS3-015C-TH | RS Americas |
TVS DIODE, 15V, UNIDIR, AXIAL | element14 |
TVS DIODE PTVS 3KA 15V THT | TTI Europe |
Where can I find additional details, specifications and documents for a PTVS3-015C-TH?
Additional datasheets, footprints and schematics for PTVS3-015C-TH are listed on our Part Details page. You can also find images and similar parts to PTVS3-015C-TH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTVS3-015C-TH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTVS3-015C-TH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTVS3-015C-TH fall under?
The PTVS3-015C-TH is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to PTVS3-015C-TH when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTVS3-015C-TH you can contact the distributor directly for product support, shipping queries etc.
Is the PTVS3-015C-TH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTVS3-015C-TH have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for PTVS3-015C-TH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTVS3-015C-TH often in real-time on the comparison pages.
What if I can't find stock of PTVS3-015C-TH?
You can fill out our help required form which you can use to request a quote for PTVS3-015C-TH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.