Status: | Unknown |
---|---|
Series: | PTVS1 Series |
RoHS: | Unknown |
Prices starting from US$20.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.58
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$24.26
|
-
|
Buy Now | |
Avnet America
from US$20.38
|
-
|
Buy Now | |
RS Americas
from US$28.59
|
-
|
Buy Now | |
element14
from US$24.48
|
-
|
Buy Now | |
Distrelec
from US$23.70
|
-
|
Buy Now | |
TTI Europe
from US$21.40
|
-
|
Buy Now | |
Farnell
from US$23.69
|
-
|
Buy Now |
Product Range | PTVS1 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 380V |
Clamping Voltage Vc Max | 520V |
Diode Case Style | Axial Leaded |
No. of Pins | 2Pins |
Breakdown Voltage Min | 401V |
Breakdown Voltage Max | 443V |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
PTVS VWM 380V 1kA BIDIR | RS |
Tvs Diode, 380V, Bi-Dir, Axial | Newark Electronics |
Diode TVS Single Bi-Dir 380V 2-Pin Radial Tray | Avnet America |
A 1 kA, 380V bi-directional, overcoated PTVS Diode | Bourns PTVS1-380C-TH | RS Americas |
TVS DIODE, 380V, BI-DIR, AXIAL | element14 |
Bourns Bi-Directional TVS Diode 1kA 380V PTVS | Distrelec |
TVS DIODE PTVS 1KA 380V TH | TTI Europe |
Where can I find additional details, specifications and documents for a PTVS1-380C-TH?
Additional datasheets, footprints and schematics for PTVS1-380C-TH are listed on our Part Details page. You can also find images and similar parts to PTVS1-380C-TH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTVS1-380C-TH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTVS1-380C-TH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTVS1-380C-TH fall under?
The PTVS1-380C-TH is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PTVS1-380C-TH when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTVS1-380C-TH you can contact the distributor directly for product support, shipping queries etc.
Is the PTVS1-380C-TH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTVS1-380C-TH have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for PTVS1-380C-TH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTVS1-380C-TH often in real-time on the comparison pages.
What if I can't find stock of PTVS1-380C-TH?
You can fill out our help required form which you can use to request a quote for PTVS1-380C-TH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.