Status: | Unknown |
---|---|
Series: | PTS Series |
RoHS: | Compliant |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
1,750
in stock
|
Buy Now | |
element14
from US$0.90
|
15,439
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
10,428
in stock
|
Buy Now | |
Farnell
from US$0.85
|
10,428
in stock
|
Buy Now | |
Rutronik
from US$0.55
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$1.94
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Standardized characteristics according to IEC 60751 |
Advanced thin film technology |
Short reaction times down to t0.9 ≤ 2 s (in air) |
Application Notes |
---|
Application Note |
Datasheet |
---|
PTS Series |
General Information |
---|
SMD Thermistors-Sample Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Product Sheet |
Tradeshow Brochure |
Support Tools |
---|
Did You Know |
Infographic - PTS Series |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
THERMISTOR, PTS, PTC, 100R, 0603 | element14 |
Temperature Sensor, | Newark Electronics |
PTS 0603 100R Class F0.3 | Rutronik |
Sensor Temperature SMD 0603 100R | RS |
PTS Series 0603 100 Ohm Platinum Surface Mount Flat Chip Temperature Sensor | Future Electronics |
Temp Sensor Analog 2-Pin SMD T/R | Avnet America |
Platinum sensors, PTS 0603-B P1 100R | Vishay Dale PTS060301B100RP100 | RS Americas |
Where can I find additional details, specifications and documents for a PTS060301B100RP100?
Additional datasheets, footprints and schematics for PTS060301B100RP100 are listed on our Part Details page. You can also find images and similar parts to PTS060301B100RP100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTS060301B100RP100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTS060301B100RP100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTS060301B100RP100 fall under?
The PTS060301B100RP100 is listed under Circuit Protection > Thermistors > PTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to PTS060301B100RP100 when available in the PTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTS060301B100RP100 you can contact the distributor directly for product support, shipping queries etc.
Is the PTS060301B100RP100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for PTS060301B100RP100 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rutronik and RS have stock available or on a lead time for PTS060301B100RP100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTS060301B100RP100 often in real-time on the comparison pages.
What if I can't find stock of PTS060301B100RP100?
You can fill out our help required form which you can use to request a quote for PTS060301B100RP100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.