Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | - |
---|---|
Legend | Blank (No Legend) |
Legend Colour | - |
Marker Colour | White |
Marker Dimensions | 19.05mm x 76.2mm |
Cable Diameter Max | - |
Cable Diameter Min | - |
Marker Material | PE (Polyethylene) |
Product Range | - |
Colour | White |
Material | Polyethylene |
Pack Quantity | 100 |
Label, Printable, Polyethylene, White | Carlton-Bates |
Cable Marker Tags, 19.05Mm W X 76.2Mm H, Pe, White | Newark Electronics |
Where can I find additional details, specifications and documents for a PTL-12-109?
Additional datasheets, footprints and schematics for PTL-12-109 are listed on our Part Details page. You can also find images and similar parts to PTL-12-109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTL-12-109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTL-12-109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTL-12-109 fall under?
The PTL-12-109 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PTL-12-109 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTL-12-109 you can contact the distributor directly for product support, shipping queries etc.
Is the PTL-12-109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTL-12-109 have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for PTL-12-109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTL-12-109 often in real-time on the comparison pages.
What if I can't find stock of PTL-12-109?
You can fill out our help required form which you can use to request a quote for PTL-12-109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.