Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | - |
---|---|
Sensor Body Material | Nylon 6 (Polyamide 6) |
Output Current | 500mA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Material | Nylon (Polyamide) |
External Diameter | 24mm |
Lead Length | 1.5m |
Liquid Level Sensor, Horiz | Newark Electronics |
LIQUID LEVEL SENSOR, HORIZ | element14 |
HORIZONTAL LEVEL SENSOR PE 2WIRES 1,5 M | RS |
Where can I find additional details, specifications and documents for a PTFA3115?
Additional datasheets, footprints and schematics for PTFA3115 are listed on our Part Details page. You can also find images and similar parts to PTFA3115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTFA3115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTFA3115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTFA3115 fall under?
The PTFA3115 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PTFA3115 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTFA3115 you can contact the distributor directly for product support, shipping queries etc.
Is the PTFA3115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTFA3115 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for PTFA3115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTFA3115 often in real-time on the comparison pages.
What if I can't find stock of PTFA3115?
You can fill out our help required form which you can use to request a quote for PTFA3115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.