Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | - |
---|---|
Sensor Body Material | Nylon 6 (Polyamide 6) |
Output Current | 500mA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Material | Nylon (Polyamide) |
External Diameter | 28mm |
Lead Length | 1.5m |
LIQUID LEVEL SENSOR, HORIZ | element14 |
Liquid Level Sensor, Horiz | Newark Electronics |
Where can I find additional details, specifications and documents for a PTFA3015.?
Additional datasheets, footprints and schematics for PTFA3015. are listed on our Part Details page. You can also find images and similar parts to PTFA3015. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTFA3015. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTFA3015. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTFA3015. fall under?
The PTFA3015. is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PTFA3015. when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTFA3015. you can contact the distributor directly for product support, shipping queries etc.
Is the PTFA3015. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTFA3015. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PTFA3015..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTFA3015. often in real-time on the comparison pages.
What if I can't find stock of PTFA3015.?
You can fill out our help required form which you can use to request a quote for PTFA3015. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.