Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | - |
---|---|
Sensor Body Material | Stainless Steel |
Output Current | 500mA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Material | Stainless Steel |
External Diameter | 28mm |
Liquid Level Sensor, Vert | Newark Electronics |
LIQUID LEVEL SENSOR, VERT | element14 |
Where can I find additional details, specifications and documents for a PTFA2115?
Additional datasheets, footprints and schematics for PTFA2115 are listed on our Part Details page. You can also find images and similar parts to PTFA2115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTFA2115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTFA2115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTFA2115 fall under?
The PTFA2115 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PTFA2115 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTFA2115 you can contact the distributor directly for product support, shipping queries etc.
Is the PTFA2115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTFA2115 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PTFA2115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTFA2115 often in real-time on the comparison pages.
What if I can't find stock of PTFA2115?
You can fill out our help required form which you can use to request a quote for PTFA2115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.