Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | - |
---|---|
Sensor Body Material | Nylon 6.6 (Polyamide 6.6) |
Output Current | 500mA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
SENSOR, LEVEL, HORIZONTAL, NO, 10W | element14 |
Sensor, Level, Horizontal, No, 10W | Newark Electronics |
HORIZONTAL LEVEL SENSOR PE 2WIRES 175MM | RS |
Where can I find additional details, specifications and documents for a PTFA0100?
Additional datasheets, footprints and schematics for PTFA0100 are listed on our Part Details page. You can also find images and similar parts to PTFA0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTFA0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTFA0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTFA0100 fall under?
The PTFA0100 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PTFA0100 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTFA0100 you can contact the distributor directly for product support, shipping queries etc.
Is the PTFA0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTFA0100 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS have stock available or on a lead time for PTFA0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTFA0100 often in real-time on the comparison pages.
What if I can't find stock of PTFA0100?
You can fill out our help required form which you can use to request a quote for PTFA0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.