Status: | Unknown |
---|---|
Series: | PTF Series |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.92
|
324
in stock
|
Buy Now | |
RS Americas
from US$1.62
|
5,492
in stock
|
Buy Now | |
Newark Electronics
from US$4.27
|
3,227
in stock
|
Buy Now | |
element14
from US$4.49
|
3,227
in stock
|
Buy Now | |
Avnet America
from US$8.01
|
1,500
in stock
|
Buy Now | |
Farnell
from US$3.95
|
623
in stock
|
Buy Now | |
Future Electronics
from US$8.74
|
-
|
Buy Now |
Resistance | 250ohm |
---|---|
Product Range | PTF Series |
Power Rating | 250mW |
Resistance Tolerance | ± 0.05% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Resistor, Metal Film, Res 250 Ohms, Pwr-Rtg 0.25 W, Tol 0.05%, Axial, Bulk | Vishay Dale PTF65250R00AYEK | RS Americas |
Metal Film Resistor, 250 Ohm 250Mw, 0.05% | Newark Electronics |
METAL FILM RESISTOR, 250 OHM 250mW, 0.05% | element14 |
Resistor, 250 Ohm, ± 0.05%, 250 mW, Axial Leaded, Metal Film, High Precision | Avnet America |
RES, 250R, 0.05%, 250MW, AXIAL | Farnell |
Resistor | RS |
Res Metal Film 250 Ohm 0.05% 0.25W(1/4W) 10ppm/C Epoxy AXL Bulk | Future Electronics |
Where can I find additional details, specifications and documents for a PTF65250R00AYEK?
Additional datasheets, footprints and schematics for PTF65250R00AYEK are listed on our Part Details page. You can also find images and similar parts to PTF65250R00AYEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTF65250R00AYEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF65250R00AYEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTF65250R00AYEK fall under?
The PTF65250R00AYEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PTF65250R00AYEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTF65250R00AYEK you can contact the distributor directly for product support, shipping queries etc.
Is the PTF65250R00AYEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTF65250R00AYEK have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Avnet America and Farnell have stock available or on a lead time for PTF65250R00AYEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTF65250R00AYEK often in real-time on the comparison pages.
What if I can't find stock of PTF65250R00AYEK?
You can fill out our help required form which you can use to request a quote for PTF65250R00AYEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.