PTD901-2015K-B103 Passive Components by Bourns Electronics

RES,Carbon,10KOhms,50WVDC,20+/-% Tol,3037-Case

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for RS
RS
from US$1.46
108
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.32
708
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.94
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.86
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.95
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Bourns Rotary Potentiometer 10kOhm 50mW ± | Distrelec
Potentiometer 10K 9mm 1-turn No Switch | RS
Rotary Potentiometer, 10K, 0.05W | Newark Electronics
Rotary Potentiometer, Carbon Element, 10 kOhm, 1Turn, Linear, 50 mW, ± 20% | Avnet America
POTENTIOMETER 10K 9MM 1-TURN NO SWITCH | Bourns PTD901-2015K-B103 | RS Americas
Rotary Potentiometer, Carbon Element, 10 kOhm, 1Turn, Linear, 50 mW, � 20% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTD901-2015K-B103?

Additional datasheets, footprints and schematics for PTD901-2015K-B103 are listed on our Part Details page. You can also find images and similar parts to PTD901-2015K-B103 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTD901-2015K-B103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTD901-2015K-B103 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTD901-2015K-B103 fall under?

The PTD901-2015K-B103 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to PTD901-2015K-B103 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTD901-2015K-B103 you can contact the distributor directly for product support, shipping queries etc.

Is the PTD901-2015K-B103 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTD901-2015K-B103 have stock available?

Authorised distributors including Distrelec, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PTD901-2015K-B103.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTD901-2015K-B103 often in real-time on the comparison pages.

What if I can't find stock of PTD901-2015K-B103?

You can fill out our help required form which you can use to request a quote for PTD901-2015K-B103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay