Status: | Unknown |
---|---|
Series: | PTA Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
Power Rating | 60mW |
Resistance Tolerance | ± 20% |
Product Range | PTA Series |
Track Taper | Log (Audio) |
Temperature Coefficient | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 9mm |
External Length / Height | 20.5mm |
External Width | 75mm |
Hole Pitch | 71mm |
Operating Temperature Max | 50°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +50°C |
Resistor Element Material | Metal Foil |
Termination Type | Solder |
Travel | 60mm |
Voltage Rating | 150V |
Panel Control - Slide Carbon /Box |Bourns PTA6044-2015DPA103 | Newark Electronics |
Slide Potentiometer, Low Profile Type, 10 kOhm, ± 20%, 60 mW, Audio, Through Hole | Avnet America |
PTA Series, Logarithmic Potentiometer, 10kOhms, +/-20%, 0.125W, Through Hole | Bourns PTA6044-2015DPA103 | RS Americas |
Where can I find additional details, specifications and documents for a PTA6044-2015DPA103?
Additional datasheets, footprints and schematics for PTA6044-2015DPA103 are listed on our Part Details page. You can also find images and similar parts to PTA6044-2015DPA103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTA6044-2015DPA103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTA6044-2015DPA103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTA6044-2015DPA103 fall under?
The PTA6044-2015DPA103 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PTA6044-2015DPA103 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTA6044-2015DPA103 you can contact the distributor directly for product support, shipping queries etc.
Is the PTA6044-2015DPA103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTA6044-2015DPA103 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for PTA6044-2015DPA103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTA6044-2015DPA103 often in real-time on the comparison pages.
What if I can't find stock of PTA6044-2015DPA103?
You can fill out our help required form which you can use to request a quote for PTA6044-2015DPA103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.