Status: | Unknown |
---|---|
Series: | PTA30 Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
Power Rating | 200mW |
Resistance Tolerance | ± 20% |
Product Range | PTA30 Series |
Track Taper | Linear |
Temperature Coefficient | - |
Pot, Slide, 10Kohm, 0.2W | Newark Electronics |
Slide Potentiometer, Low Profile Type, 10 kOhm, ± 20%, 200 mW, Linear, Through Hole | Avnet America |
PANEL CONTROL - SLIDE CARBON | Bourns PTA3043-2010CIB103 | RS Americas |
POT, SLIDE, 10KOHM, 0.2W | element14 |
Slide Potentiometer, Low Profile Type, 10 kOhm, � 20%, 200 mW, Linear, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PTA3043-2010CIB103?
Additional datasheets, footprints and schematics for PTA3043-2010CIB103 are listed on our Part Details page. You can also find images and similar parts to PTA3043-2010CIB103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTA3043-2010CIB103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTA3043-2010CIB103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTA3043-2010CIB103 fall under?
The PTA3043-2010CIB103 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PTA3043-2010CIB103 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTA3043-2010CIB103 you can contact the distributor directly for product support, shipping queries etc.
Is the PTA3043-2010CIB103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTA3043-2010CIB103 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for PTA3043-2010CIB103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTA3043-2010CIB103 often in real-time on the comparison pages.
What if I can't find stock of PTA3043-2010CIB103?
You can fill out our help required form which you can use to request a quote for PTA3043-2010CIB103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.