PTA2043-2015DPB103 Passive Components by Bourns Electronics

PANEL CONTROL - SLIDE CARBON / Bulk, Bag Packaging

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for RS
RS
from US$1.07
304
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.95
837
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.39
11
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.70
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.62
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Bourns Slide Potentiometer 10kOhm 100mW 20% | Distrelec
Slide potentiometer linear taper 10K 20% | RS
PTA Series, Linear Potentiometer, 10kOhms, +/-20%, 0.1W, Through Hole | Bourns PTA2043-2015DPB103 | RS Americas
Slide Potentiometer, 10K, 0.1W, Linear | Newark Electronics
Slide Potentiometer, Low Profile Type, 10 kOhm, ± 20%, 100 mW, Linear, Through Hole | Avnet America
Slide Potentiometer, Low Profile Type, 10 kOhm, � 20%, 100 mW, Linear, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTA2043-2015DPB103?

Additional datasheets, footprints and schematics for PTA2043-2015DPB103 are listed on our Part Details page. You can also find images and similar parts to PTA2043-2015DPB103 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTA2043-2015DPB103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTA2043-2015DPB103 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTA2043-2015DPB103 fall under?

The PTA2043-2015DPB103 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to PTA2043-2015DPB103 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTA2043-2015DPB103 you can contact the distributor directly for product support, shipping queries etc.

Is the PTA2043-2015DPB103 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTA2043-2015DPB103 have stock available?

Authorised distributors including Distrelec, RS, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for PTA2043-2015DPB103.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTA2043-2015DPB103 often in real-time on the comparison pages.

What if I can't find stock of PTA2043-2015DPB103?

You can fill out our help required form which you can use to request a quote for PTA2043-2015DPB103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay