Status: | Unknown |
---|---|
Series: | PT65 Series |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.58
|
1,381
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.10
|
289
in stock
|
Buy Now | |
Chip One Stop
from US$6.71
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$6.23
|
-
|
Buy Now | |
RS Americas
from US$7.67
|
-
|
Buy Now | |
element14
from US$6.29
|
-
|
Buy Now | |
TTI Europe
from US$5.54
|
-
|
Buy Now | |
Farnell
from US$5.94
|
-
|
Buy Now |
No. of Switch Positions | 16 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 22.5° |
Contact Current AC Max | - |
Contact Voltage AC Max | - |
Product Range | PT65 Series |
Illumination | Non Illuminated |
Contact Current DC Max | 400mA |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Rotary Tap Switch, 400Ma, 24V | Newark Electronics |
16 Way Through Hole DIP Switch, Wheel Actuator | APEM Components PT65503 | RS Americas |
SWITCH, HEX, 0.4A, 24VDC, DIP | element14 |
DIP ROT SW SP16T 0.15A 24V | TTI Europe |
Where can I find additional details, specifications and documents for a PT65-503?
Additional datasheets, footprints and schematics for PT65-503 are listed on our Part Details page. You can also find images and similar parts to PT65-503 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT65-503 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT65-503 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT65-503 fall under?
The PT65-503 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to PT65-503 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT65-503 you can contact the distributor directly for product support, shipping queries etc.
Is the PT65-503 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT65-503 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for PT65-503.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT65-503 often in real-time on the comparison pages.
What if I can't find stock of PT65-503?
You can fill out our help required form which you can use to request a quote for PT65-503 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.