Status: | Unknown |
---|---|
Series: | PT65 Series |
RoHS: | Unknown |
Product Range | PT65 Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 4 Position |
Switching Voltage | 24VDC |
Output Code | Decimal |
Switching Current | 400mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 80mohm |
Contact Voltage DC Max | 24V |
External Depth | 10mm |
External Length / Height | 6.5mm |
External Width | 10mm |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
No. of Mechanical Operations | 10000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Switching Current DC Max | 150mA |
Switch, Rotary Dip, 4 Position, Screwdriver Slot, Th | Newark Electronics |
4 Way Through Hole DIP Switch, Rotary Flush Actuator | APEM Components PT65121 | RS Americas |
SWITCH, DECIMAL, 4 POS | element14 |
DIP ROT SW SP08T 0.1A 24V | TTI Europe |
Where can I find additional details, specifications and documents for a PT65-121?
Additional datasheets, footprints and schematics for PT65-121 are listed on our Part Details page. You can also find images and similar parts to PT65-121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT65-121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT65-121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT65-121 fall under?
The PT65-121 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PT65-121 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT65-121 you can contact the distributor directly for product support, shipping queries etc.
Is the PT65-121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT65-121 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for PT65-121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT65-121 often in real-time on the comparison pages.
What if I can't find stock of PT65-121?
You can fill out our help required form which you can use to request a quote for PT65-121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.