Status: | Unknown |
---|---|
Series: | PT65 Series |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.82
|
153
in stock
|
Buy Now | |
Heilind Electronics
from US$5.46
|
10,122
in stock
|
Buy Now | |
Chip One Stop
from US$2.66
|
7,233
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.46
|
3,037
in stock
|
Buy Now | |
Newark Electronics
from US$3.20
|
370
in stock
|
Buy Now | |
element14
from US$2.58
|
370
in stock
|
Buy Now | |
Farnell
from US$2.99
|
370
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.03
|
50
in stock
|
Buy Now | |
TTI Europe
from US$2.74
|
50
in stock
|
Buy Now | |
RS Americas
from US$4.13
|
-
|
Buy Now |
Product Range | PT65 Series |
---|---|
Switch Mounting | Straight |
No. of Switch Positions | 10 Position |
Switching Voltage | 24VDC |
Output Code | BCD |
Switching Current | 400mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SWITCH | Heilind Electronics |
Switch, Dip, 10 Way, Arrow Shaped | Newark Electronics |
SWITCH, DIP, 10 WAY, ARROW SHAPED | element14 |
DIP ROT SW SP10T 0.15A 24V | TTI Europe |
Rotary DIP Switch, BCD, 10 Position, Rotary for Tool, 150mA, 24VDC, Gold, PC | APEM Components PT65101 | RS Americas |
Where can I find additional details, specifications and documents for a PT65101?
Additional datasheets, footprints and schematics for PT65101 are listed on our Part Details page. You can also find images and similar parts to PT65101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT65101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT65101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT65101 fall under?
The PT65101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PT65101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT65101 you can contact the distributor directly for product support, shipping queries etc.
Is the PT65101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT65101 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for PT65101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT65101 often in real-time on the comparison pages.
What if I can't find stock of PT65101?
You can fill out our help required form which you can use to request a quote for PT65101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.