Status: | Unknown |
---|---|
Series: | CLIPLINE PT Series |
RoHS: | Unknown |
No distributors results available
No. of Positions | 4Ways |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Wire Connection Method | Push In |
Rated Current | 38A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | CLIPLINE PT Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a PT 4-QUATTRO BU?
Additional datasheets, footprints and schematics for PT 4-QUATTRO BU are listed on our Part Details page. You can also find images and similar parts to PT 4-QUATTRO BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT 4-QUATTRO BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT 4-QUATTRO BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT 4-QUATTRO BU fall under?
The PT 4-QUATTRO BU is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to PT 4-QUATTRO BU when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT 4-QUATTRO BU you can contact the distributor directly for product support, shipping queries etc.
Is the PT 4-QUATTRO BU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT 4-QUATTRO BU have stock available?
There is no stock from authorised distributors for PT 4-QUATTRO BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT 4-QUATTRO BU often in real-time on the comparison pages.
What if I can't find stock of PT 4-QUATTRO BU?
You can fill out our help required form which you can use to request a quote for PT 4-QUATTRO BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.