Status: | Unknown |
---|---|
Series: | CLIPLINE PT Series |
RoHS: | Unknown |
No distributors results available
No. of Positions | 4Ways |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Wire Connection Method | Push In |
Rated Current | 38A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | CLIPLINE PT Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a PT 4-QUATTRO?
Additional datasheets, footprints and schematics for PT 4-QUATTRO are listed on our Part Details page. You can also find images and similar parts to PT 4-QUATTRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT 4-QUATTRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT 4-QUATTRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT 4-QUATTRO fall under?
The PT 4-QUATTRO is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to PT 4-QUATTRO when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT 4-QUATTRO you can contact the distributor directly for product support, shipping queries etc.
Is the PT 4-QUATTRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT 4-QUATTRO have stock available?
There is no stock from authorised distributors for PT 4-QUATTRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT 4-QUATTRO often in real-time on the comparison pages.
What if I can't find stock of PT 4-QUATTRO?
You can fill out our help required form which you can use to request a quote for PT 4-QUATTRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.