Status: | Unknown |
---|---|
Series: | CLIPLINE PT Series |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Wire Connection Method | Push In |
Rated Current | 38A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | CLIPLINE PT Series |
SVHC | No SVHC (15-Jan-2019) |
Feed-Through Terminal Block | Amar Radio Corporation |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Turns Ratio | 1 |
---|---|
Isolation Voltage | 2.8kV |
Product Range | - |
Inductance | 19µH |
DC Resistance | 1.1ohm |
ET Constant | 200Vµs |
SVHC | No SVHC (15-Jan-2019) |
Capacitance | 20pF |
External Depth | 13mm |
External Length / Height | 15mm |
External Width | 13mm |
Leakage Inductance | 19µH |
Lower Frequency Bandwidth | 3kHz |
Output Pulse Current Max | 200mA |
Primary Inductance | 3mH |
Primary Resistance | 1.1ohm |
Proof Voltage PK | 2.8kV |
Secondary Resistance | 0.9ohm |
Transformer Type | Pulse |
Upper Frequency Bandwidth | 1MHz |
Winding Configuration | 1 |
Winding Resistance Max | 0.9ohm |
1:1 HF PCB mount pulse transformer,PT4 | RS |
Pulse Transformer, 1:1, 19 H, 1.1 Ohm, 200 V S, 2.8 Kv Rohs Compliant: Yes |Oep (Oxford Electrical Products) PT4 | Newark Electronics |
TRANSFORMER, PULSE, 1:1 | element14 |
TRANSFORMER, PULSE, 1: 1 | Farnell |
Where can I find additional details, specifications and documents for a PT 4?
Additional datasheets, footprints and schematics for PT 4 are listed on our Part Details page. You can also find images and similar parts to PT 4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT 4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT 4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT 4 fall under?
The PT 4 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to PT 4 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT 4 you can contact the distributor directly for product support, shipping queries etc.
Is the PT 4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT 4 have stock available?
Authorised distributors including RS, Amar Radio Corporation, Newark Electronics, element14 and Farnell have stock available or on a lead time for PT 4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT 4 often in real-time on the comparison pages.
What if I can't find stock of PT 4?
You can fill out our help required form which you can use to request a quote for PT 4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.