Status: | Unknown |
---|---|
Series: | CLIPLINE PT Series |
RoHS: | Unknown |
No distributors results available
No. of Positions | 3Ways |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Push In |
Rated Current | 28A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | CLIPLINE PT Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a PT 2 5-TWIN-PE?
Additional datasheets, footprints and schematics for PT 2 5-TWIN-PE are listed on our Part Details page. You can also find images and similar parts to PT 2 5-TWIN-PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT 2 5-TWIN-PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT 2 5-TWIN-PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT 2 5-TWIN-PE fall under?
The PT 2 5-TWIN-PE is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to PT 2 5-TWIN-PE when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT 2 5-TWIN-PE you can contact the distributor directly for product support, shipping queries etc.
Is the PT 2 5-TWIN-PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT 2 5-TWIN-PE have stock available?
There is no stock from authorised distributors for PT 2 5-TWIN-PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT 2 5-TWIN-PE often in real-time on the comparison pages.
What if I can't find stock of PT 2 5-TWIN-PE?
You can fill out our help required form which you can use to request a quote for PT 2 5-TWIN-PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.