Status: | Unknown |
---|---|
Series: | CLIPLINE PT Series |
RoHS: | Unknown |
No. of Positions | 2Ways |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Push In |
Rated Current | 28A |
Rated Voltage | 800V |
No. of Levels | 1 |
Product Range | CLIPLINE PT Series |
SVHC | No SVHC (15-Jan-2019) |
Terminal Block, Din Rail, 2Pos, 12Awg | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG | element14 |
Where can I find additional details, specifications and documents for a PT 2 5?
Additional datasheets, footprints and schematics for PT 2 5 are listed on our Part Details page. You can also find images and similar parts to PT 2 5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT 2 5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT 2 5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT 2 5 fall under?
The PT 2 5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to PT 2 5 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT 2 5 you can contact the distributor directly for product support, shipping queries etc.
Is the PT 2 5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT 2 5 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PT 2 5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT 2 5 often in real-time on the comparison pages.
What if I can't find stock of PT 2 5?
You can fill out our help required form which you can use to request a quote for PT 2 5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.