Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.89
|
2,106
in stock
|
Buy Now | |
Schukat Electronic
from US$0.41
|
19,860
in stock
|
Buy Now | |
Sager
from US$0.81
|
4,627
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
2,106
in stock
|
Buy Now | |
element14
from US$0.76
|
2,106
in stock
|
Buy Now | |
RS Americas
from US$1.46
|
73
in stock
|
Buy Now | |
Future Electronics
from US$2.41
|
-
|
Buy Now |
Transducer Function | Buzzer |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | 30V |
Operating Current Max | 1.5mA |
Sound Level SPL | 90dB |
Resonant Frequency | 4kHz |
Product Range | - |
Capacitance | 25000pF |
Piezo Buzzers & Audio Indicators XDUCR, PIEZO, 4KHZ 90DB, PC PINS, 22X9 | Sager |
Transducer, Buzzer, 4Khz, 90Dba, 30V | Newark Electronics |
TRANSDUCER, BUZZER, 4KHZ, 90DBA, 30V | element14 |
Buzzers, Transducer External Drive Piezo, 30V, 90 dB, Pin, 4000 Hz, PT Series | Mallory Sonalert PT-2040PQ | RS Americas |
PT Series 90 dB 30 V 4000 Hz PC Pins Piezzo Transducer | Future Electronics |
Where can I find additional details, specifications and documents for a PT-2040PQ?
Additional datasheets, footprints and schematics for PT-2040PQ are listed on our Part Details page. You can also find images and similar parts to PT-2040PQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT-2040PQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT-2040PQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT-2040PQ fall under?
The PT-2040PQ is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to PT-2040PQ when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT-2040PQ you can contact the distributor directly for product support, shipping queries etc.
Is the PT-2040PQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT-2040PQ have stock available?
Authorised distributors including Schukat Electronic, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for PT-2040PQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT-2040PQ often in real-time on the comparison pages.
What if I can't find stock of PT-2040PQ?
You can fill out our help required form which you can use to request a quote for PT-2040PQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.