Status: | Unknown |
---|---|
Series: | PT121 Series |
RoHS: | Compliant |
Product Range | PT121 Series |
---|---|
Inductance | 8.2mH |
Inductor Construction | Unshielded |
RMS Current (Irms) | 50mA |
DC Resistance Max | 26ohm |
Inductance Tolerance | ± 10% |
RoHS Compliant | Yes |
Inductor, Radial High Q,8.20mH,10%,26 DCR Max | Bourns PT12133SL | RS Americas |
8200 UH 10% RADIAL INDUCTOR | TTI Europe |
Inductor, 8.2Mh, Radial Leaded | Newark Electronics |
RF Choke, High Frequency, 8.2 mH, 50 mA, 26 Ohm, � 10%, 500 kHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a PT12133SL.?
Additional datasheets, footprints and schematics for PT12133SL. are listed on our Part Details page. You can also find images and similar parts to PT12133SL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT12133SL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT12133SL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT12133SL. fall under?
The PT12133SL. is listed under Passive Components > Inductors > Power Inductors > Radial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to PT12133SL. when available in the Radial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT12133SL. you can contact the distributor directly for product support, shipping queries etc.
Is the PT12133SL. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PT12133SL. have stock available?
Authorised distributors including RS Americas, TTI Europe, Newark Electronics and Avnet Abacus have stock available or on a lead time for PT12133SL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT12133SL. often in real-time on the comparison pages.
What if I can't find stock of PT12133SL.?
You can fill out our help required form which you can use to request a quote for PT12133SL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.