Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Tones | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 28V |
Operating Current Max | 12mA |
Sound Level SPL | 105dB |
Resonant Frequency | 3.4kHz |
Product Range | - |
Colour | Black |
Transducer, Buzzer, 3.4Khz, 105Dba 28Vdc | Newark Electronics |
PT Series 105 dB 9 V 3400 Hz PC Pins Piezzo Transducer | Future Electronics |
TRANSDUCER | RS Americas |
48M3882 | element14 |
Piezo Buzzers & Audio Indicators XDUCR, PIEZO, 3.4KHZ 105DB, 3TERMS, 39X20 | Sager |
TRANSDUCER, BUZZER, 3.4KHZ, 105DBA 28VDC | Farnell |
Where can I find additional details, specifications and documents for a PT-3534FPQ?
Additional datasheets, footprints and schematics for PT-3534FPQ are listed on our Part Details page. You can also find images and similar parts to PT-3534FPQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT-3534FPQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT-3534FPQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT-3534FPQ fall under?
The PT-3534FPQ is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to PT-3534FPQ when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT-3534FPQ you can contact the distributor directly for product support, shipping queries etc.
Is the PT-3534FPQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT-3534FPQ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Sager have stock available or on a lead time for PT-3534FPQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT-3534FPQ often in real-time on the comparison pages.
What if I can't find stock of PT-3534FPQ?
You can fill out our help required form which you can use to request a quote for PT-3534FPQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.