Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
64,375
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
255,000
in stock
|
Buy Now | |
element14
from US$0.31
|
114,820
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
113,120
in stock
|
Buy Now | |
Farnell
from US$0.34
|
113,120
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
726
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Forward Current If | - |
---|---|
Forward Voltage | - |
Forward Current If(AV) | - |
Power Dissipation Pd | 335mW |
Current Regulator Case Style | SOT-353 |
No. of Pins | 5 Pin, 5Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Output Current Max | 50mA |
Termination Type | Surface Mount Device |
Transistor Polarity | PNP |
Voltage Vcc | 75V |
PSSI2021SAY Series 73 V 50 mA SMT Resistor-Equipped PNP Transistor - SOT-353 | Future Electronics |
IC, CURRENT SOURCE, 50MA, 75V,SOT353 | element14 |
Current Reg, Aec-Q101, Sot-353-5 | Newark Electronics |
Constant Current Source Adj. Auto TSSOP5 | RS |
LED Driver Constant Current Source 5-Pin SOT-353 T/R | Avnet Asia |
IC: driver | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a PSSI2021SAY 115?
Additional datasheets, footprints and schematics for PSSI2021SAY 115 are listed on our Part Details page. You can also find images and similar parts to PSSI2021SAY 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSSI2021SAY 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSSI2021SAY 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSSI2021SAY 115 fall under?
The PSSI2021SAY 115 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to PSSI2021SAY 115 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSSI2021SAY 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PSSI2021SAY 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSSI2021SAY 115 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for PSSI2021SAY 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSSI2021SAY 115 often in real-time on the comparison pages.
What if I can't find stock of PSSI2021SAY 115?
You can fill out our help required form which you can use to request a quote for PSSI2021SAY 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.