Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
On State Current Max | 25A |
---|---|
Supply Voltage Min | 207VAC |
Supply Voltage Max | 253VAC |
Isolation Voltage | 1.5kV |
Supply Frequency | 60Hz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 65°C |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | CE |
External Depth | 56mm |
External Length / Height | 28mm |
External Width | 43mm |
For Use With | Quartz Lamps Resistive Heating Ovens Moulders Dryers Inductive Load Transformers Motors |
Hysteresis | 15% |
IC Generic Number | *PSR-25 |
Leakage Current | 5mA |
Load Power | 6kW |
Off State Voltage | 400V |
RMS Current (Irms) | 25A |
Supply Voltage | 240V |
Supply Voltage Range | 99V AC to 121V AC 2.7V AC to 253V AC |
Voltage Vf Typ | 1.5V |
Power Control Module | Newark Electronics |
PSR-25 high power phase controller | RS |
POWER CONTROLLER, 25A | element14 |
UAL United Automation Ltd Power Controller 230 VAC | Distrelec |
Where can I find additional details, specifications and documents for a PSR-25?
Additional datasheets, footprints and schematics for PSR-25 are listed on our Part Details page. You can also find images and similar parts to PSR-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSR-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSR-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSR-25 fall under?
The PSR-25 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to PSR-25 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSR-25 you can contact the distributor directly for product support, shipping queries etc.
Is the PSR-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSR-25 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Distrelec have stock available or on a lead time for PSR-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSR-25 often in real-time on the comparison pages.
What if I can't find stock of PSR-25?
You can fill out our help required form which you can use to request a quote for PSR-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.