Status: | Unknown |
---|---|
Series: | Pro Audio PSP Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
Power Rating | 500mW |
Resistance Tolerance | ± 20% |
Product Range | Pro Audio PSP Series |
Track Taper | Linear |
Temperature Coefficient | - |
SVHC | No SVHC (15-Jan-2018) |
60 Mm Motorized Slide Potentiometer /Tray Packaging |Bourns PSP60-082A-103B1 | Newark Electronics |
Slide Potentiometer, Motorized Type, 10 kOhm, ± 20%, 500 mW, Linear, Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a PSP60-082A-103B1?
Additional datasheets, footprints and schematics for PSP60-082A-103B1 are listed on our Part Details page. You can also find images and similar parts to PSP60-082A-103B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSP60-082A-103B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSP60-082A-103B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSP60-082A-103B1 fall under?
The PSP60-082A-103B1 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PSP60-082A-103B1 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSP60-082A-103B1 you can contact the distributor directly for product support, shipping queries etc.
Is the PSP60-082A-103B1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSP60-082A-103B1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for PSP60-082A-103B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSP60-082A-103B1 often in real-time on the comparison pages.
What if I can't find stock of PSP60-082A-103B1?
You can fill out our help required form which you can use to request a quote for PSP60-082A-103B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.