Status: | Unknown |
---|---|
Series: | PSP Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
Power Rating | 500mW |
Resistance Tolerance | ± 20% |
Product Range | PSP Series |
Track Taper | Linear |
Temperature Coefficient | - |
SVHC | No SVHC (15-Jan-2018) |
100 Mm Motorized Slide Potentiometer /Tray Packaging |Bourns PSP01-082A-103B2 | Newark Electronics |
Slide Potentiometer, Motorized Type, 10 kOhm, ± 20%, 100 mW, Log (Audio), Through Hole | Avnet America |
100 mm motorized slide potentiometer | Bourns PSP01-082A-103B2 | RS Americas |
MOTORIZED SLIDE POT, 10K, 20%, 100MM | element14 |
Slide Potentiometer, Motorized Type, 10 kOhm, � 20%, 100 mW, Log (Audio), Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PSP01-082A-103B2?
Additional datasheets, footprints and schematics for PSP01-082A-103B2 are listed on our Part Details page. You can also find images and similar parts to PSP01-082A-103B2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSP01-082A-103B2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSP01-082A-103B2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSP01-082A-103B2 fall under?
The PSP01-082A-103B2 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PSP01-082A-103B2 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSP01-082A-103B2 you can contact the distributor directly for product support, shipping queries etc.
Is the PSP01-082A-103B2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSP01-082A-103B2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for PSP01-082A-103B2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSP01-082A-103B2 often in real-time on the comparison pages.
What if I can't find stock of PSP01-082A-103B2?
You can fill out our help required form which you can use to request a quote for PSP01-082A-103B2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.