Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.84
|
2,689
in stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
2,689
in stock
|
Buy Now | |
element14
from US$1.84
|
2,689
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
-
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
Avnet Asia
from US$1.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 300A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.00076ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
RoHS Compliant | Yes |
Mosfet, N-Ch, 40V, 300A, Lfpak | Newark Electronics |
MOSFET, N-CH, 40V, 300A, LFPAK56E | element14 |
PSMNR90 Series 40 V 0.94 mOhm 425 A N-Channel Mosfet - LFPAK-56E | Future Electronics |
Transistor MOSFET N-CH 40V 300A 4-Pin LFPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a PSMNR90-40YLHX?
Additional datasheets, footprints and schematics for PSMNR90-40YLHX are listed on our Part Details page. You can also find images and similar parts to PSMNR90-40YLHX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMNR90-40YLHX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMNR90-40YLHX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMNR90-40YLHX fall under?
The PSMNR90-40YLHX is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMNR90-40YLHX when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMNR90-40YLHX you can contact the distributor directly for product support, shipping queries etc.
Is the PSMNR90-40YLHX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSMNR90-40YLHX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PSMNR90-40YLHX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMNR90-40YLHX often in real-time on the comparison pages.
What if I can't find stock of PSMNR90-40YLHX?
You can fill out our help required form which you can use to request a quote for PSMNR90-40YLHX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.