Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 375A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.00073ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
RoHS Compliant | Yes |
Mosfet, N Ch, 40V, 375A, 375W, Lfpak88 | Newark Electronics |
Where can I find additional details, specifications and documents for a PSMNR90-40SSHJ?
Additional datasheets, footprints and schematics for PSMNR90-40SSHJ are listed on our Part Details page. You can also find images and similar parts to PSMNR90-40SSHJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMNR90-40SSHJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMNR90-40SSHJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMNR90-40SSHJ fall under?
The PSMNR90-40SSHJ is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMNR90-40SSHJ when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMNR90-40SSHJ you can contact the distributor directly for product support, shipping queries etc.
Is the PSMNR90-40SSHJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSMNR90-40SSHJ have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for PSMNR90-40SSHJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMNR90-40SSHJ often in real-time on the comparison pages.
What if I can't find stock of PSMNR90-40SSHJ?
You can fill out our help required form which you can use to request a quote for PSMNR90-40SSHJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.