PSMNR70-40SSHJ Transistors by Nexperia

MOSFET, N CH, 40V, 425A, 375W, LFPAK88Power

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.73

Distributor Stock
Logo for Farnell
Farnell
from US$2.65
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.73
-
Buy Now
Logo for element14
element14
from US$4.55
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 425A
Drain Source Voltage Vds 40V
On Resistance Rds(on) 0.00062ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 3V
RoHS Compliant Yes

Alternative Descriptions

PSMNR70 Series 40 V 0.7 mOhm 425 A N-Channel Mosfet - LFPAK-88 | Future Electronics
Transistor MOSFET N-CH 40V 425A 4-Pin T/R | Avnet America
MOSFET, N CH, 40V, 425A, 375W, LFPAK88 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PSMNR70-40SSHJ?

Additional datasheets, footprints and schematics for PSMNR70-40SSHJ are listed on our Part Details page. You can also find images and similar parts to PSMNR70-40SSHJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PSMNR70-40SSHJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMNR70-40SSHJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PSMNR70-40SSHJ fall under?

The PSMNR70-40SSHJ is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to PSMNR70-40SSHJ when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PSMNR70-40SSHJ you can contact the distributor directly for product support, shipping queries etc.

Is the PSMNR70-40SSHJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PSMNR70-40SSHJ have stock available?

Authorised distributors including Future Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for PSMNR70-40SSHJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PSMNR70-40SSHJ often in real-time on the comparison pages.

What if I can't find stock of PSMNR70-40SSHJ?

You can fill out our help required form which you can use to request a quote for PSMNR70-40SSHJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay