Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 90A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0072ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.1V |
Power Dissipation Pd | 198W |
Transistor Case Style | SOT-669 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, N-CH, 100V, 90A, SOT-669 | element14 |
Mosfet, N-Ch, 100V, 90A, Sot-669 | Newark Electronics |
Where can I find additional details, specifications and documents for a PSMN8R7-100YSFX?
Additional datasheets, footprints and schematics for PSMN8R7-100YSFX are listed on our Part Details page. You can also find images and similar parts to PSMN8R7-100YSFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN8R7-100YSFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN8R7-100YSFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN8R7-100YSFX fall under?
The PSMN8R7-100YSFX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to PSMN8R7-100YSFX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN8R7-100YSFX you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN8R7-100YSFX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN8R7-100YSFX have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for PSMN8R7-100YSFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN8R7-100YSFX often in real-time on the comparison pages.
What if I can't find stock of PSMN8R7-100YSFX?
You can fill out our help required form which you can use to request a quote for PSMN8R7-100YSFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.