Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.51
|
1,769
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
1,769
in stock
|
Buy Now | |
element14
from US$1.52
|
1,769
in stock
|
Buy Now | |
Avnet Silica
-
|
9,150
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
-
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
Avnet Asia
from US$1.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0064ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 263W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Mosfet Transistor, N Channel, 100 A, 100 V, 6400 Ohm, 10 V, 3 V Rohs Compliant: Yes |Nexperia PSMN8R5-100PSQ | Newark Electronics |
MOSFET, N-CH, 100V, 100A, TO-220AB | element14 |
Trans MOSFET N-CH 100V 100A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
PSMN8R5 Series 100 V 8.5 mOhm Standard Level N-Channel MOSFET - TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a PSMN8R5-100PSQ?
Additional datasheets, footprints and schematics for PSMN8R5-100PSQ are listed on our Part Details page. You can also find images and similar parts to PSMN8R5-100PSQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN8R5-100PSQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN8R5-100PSQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN8R5-100PSQ fall under?
The PSMN8R5-100PSQ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN8R5-100PSQ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN8R5-100PSQ you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN8R5-100PSQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN8R5-100PSQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for PSMN8R5-100PSQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN8R5-100PSQ often in real-time on the comparison pages.
What if I can't find stock of PSMN8R5-100PSQ?
You can fill out our help required form which you can use to request a quote for PSMN8R5-100PSQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.