Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
4,883
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
4,993
in stock
|
Buy Now | |
element14
from US$0.73
|
4,883
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
77
in stock
|
Buy Now | |
Avnet Silica
-
|
1,850
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 40V |
Continuous Drain Current Id | 77A |
On Resistance Rds(on) | 0.0076ohm |
Transistor Mounting | Through Hole |
Rds(on) Test Voltage Vgs | 10V |
RoHS Compliant | Yes |
Mosfet Transistor, N Channel, 77 A, 40 V, 6.2 Mohm, 10 V, 3 V Rohs Compliant: Yes |Nexperia PSMN8R0-40PS,127 | Newark Electronics |
MOSFET, N CH, 40V, 77A, TO-220 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 40V 77A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Single N-Channel 40 V 7.6 mOhm 21 nC 86 W Silicon Mosfet - TO-220-3 | Future Electronics |
Where can I find additional details, specifications and documents for a PSMN8R0-40PS,127?
Additional datasheets, footprints and schematics for PSMN8R0-40PS,127 are listed on our Part Details page. You can also find images and similar parts to PSMN8R0-40PS,127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN8R0-40PS,127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN8R0-40PS,127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN8R0-40PS,127 fall under?
The PSMN8R0-40PS,127 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN8R0-40PS,127 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN8R0-40PS,127 you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN8R0-40PS,127 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSMN8R0-40PS,127 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for PSMN8R0-40PS,127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN8R0-40PS,127 often in real-time on the comparison pages.
What if I can't find stock of PSMN8R0-40PS,127?
You can fill out our help required form which you can use to request a quote for PSMN8R0-40PS,127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.