Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 77A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0062ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 86W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Mosfet, N Channel, 40V, 77A, D2Pak | Newark Electronics |
Trans MOSFET N-CH 40V 77A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N CH, 40V, 77A, D2PAK | element14 |
Where can I find additional details, specifications and documents for a PSMN8R0-40BS 118?
Additional datasheets, footprints and schematics for PSMN8R0-40BS 118 are listed on our Part Details page. You can also find images and similar parts to PSMN8R0-40BS 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN8R0-40BS 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN8R0-40BS 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN8R0-40BS 118 fall under?
The PSMN8R0-40BS 118 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN8R0-40BS 118 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN8R0-40BS 118 you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN8R0-40BS 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN8R0-40BS 118 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for PSMN8R0-40BS 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN8R0-40BS 118 often in real-time on the comparison pages.
What if I can't find stock of PSMN8R0-40BS 118?
You can fill out our help required form which you can use to request a quote for PSMN8R0-40BS 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.