Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 30V |
Continuous Drain Current Id | 51A |
On Resistance Rds(on) | 0.0075ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
RoHS Compliant | Yes |
Trans MOSFET N-CH 30V 51A 4-Pin LFPAK-56 T/R | Avnet Silica |
Mosfet Rohs Compliant: Yes |Nexperia PSMN7R5-30YLDX | Newark Electronics |
Single N-Channel 30 V 7.5 mOhm 11.3 nC SMT Power Mosfet - LFPAK-56, Power-SO8 | Future Electronics |
MOSFET | Farnell |
Where can I find additional details, specifications and documents for a PSMN7R5-30YLDX.?
Additional datasheets, footprints and schematics for PSMN7R5-30YLDX. are listed on our Part Details page. You can also find images and similar parts to PSMN7R5-30YLDX. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN7R5-30YLDX. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN7R5-30YLDX. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN7R5-30YLDX. fall under?
The PSMN7R5-30YLDX. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN7R5-30YLDX. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN7R5-30YLDX. you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN7R5-30YLDX. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSMN7R5-30YLDX. have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for PSMN7R5-30YLDX..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN7R5-30YLDX. often in real-time on the comparison pages.
What if I can't find stock of PSMN7R5-30YLDX.?
You can fill out our help required form which you can use to request a quote for PSMN7R5-30YLDX. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.