Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
8,800
in stock
|
Buy Now | |
element14
from US$0.28
|
3,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,685
in stock
|
Buy Now | |
Farnell
from US$0.27
|
2,685
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 65A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.00492ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 51W |
Transistor Case Style | SOT-669 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 65A |
On State Resistance Max | 7mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Logic-level MOSFET N-ch. 30V 76A SOT669 | RS |
MOSFET, N CH 30V 65A SOT669 | element14 |
Mosfet Transistor, N Channel, 65 A, 30 V, 4.92 Mohm, 10 V, 1.7 V Rohs Compliant: Yes |Nexperia PSMN7R0-30YL,115 | Newark Electronics |
Trans MOSFET N-CH 30V 76A 5-Pin(4+Tab) LFPAK T/R | Avnet America |
PSMN7R0 Series 30 V 12.2 mOhm 10 nC N-Channel Standard Level MOSFET - LFPAK-4 | Future Electronics |
Where can I find additional details, specifications and documents for a PSMN7R0-30YL 115?
Additional datasheets, footprints and schematics for PSMN7R0-30YL 115 are listed on our Part Details page. You can also find images and similar parts to PSMN7R0-30YL 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN7R0-30YL 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN7R0-30YL 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN7R0-30YL 115 fall under?
The PSMN7R0-30YL 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN7R0-30YL 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN7R0-30YL 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN7R0-30YL 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN7R0-30YL 115 have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for PSMN7R0-30YL 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN7R0-30YL 115 often in real-time on the comparison pages.
What if I can't find stock of PSMN7R0-30YL 115?
You can fill out our help required form which you can use to request a quote for PSMN7R0-30YL 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.