Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 80V |
Continuous Drain Current Id | 100A |
On Resistance Rds(on) | 0.0059ohm |
Transistor Mounting | Through Hole |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
RoHS Compliant | Yes |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 80V 100A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
MOSFET | Farnell |
Where can I find additional details, specifications and documents for a PSMN6R5-80PS,127.?
Additional datasheets, footprints and schematics for PSMN6R5-80PS,127. are listed on our Part Details page. You can also find images and similar parts to PSMN6R5-80PS,127. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN6R5-80PS,127. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN6R5-80PS,127. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN6R5-80PS,127. fall under?
The PSMN6R5-80PS,127. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN6R5-80PS,127. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN6R5-80PS,127. you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN6R5-80PS,127. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSMN6R5-80PS,127. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Farnell and EBV Elektronik have stock available or on a lead time for PSMN6R5-80PS,127..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN6R5-80PS,127. often in real-time on the comparison pages.
What if I can't find stock of PSMN6R5-80PS,127.?
You can fill out our help required form which you can use to request a quote for PSMN6R5-80PS,127. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.