Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 60A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 0.00646ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.76V |
Power Dissipation Pd | 42W |
Transistor Case Style | SOT-1210 |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 25V, 60A, Sot-1210-8 | Newark Electronics |
PSMN6R1 Series 25 V 7.24 mOhm 60 A SMT N-Channel Logic Level MOSFET - LFPAK33 | Future Electronics |
Trans MOSFET N-CH 25V 60A 8-Pin SOT-1210 T/R | Avnet America |
MOSFET, N-CH, 25V, 60A, SOT-1210-8 | element14 |
Where can I find additional details, specifications and documents for a PSMN6R1-25MLDX?
Additional datasheets, footprints and schematics for PSMN6R1-25MLDX are listed on our Part Details page. You can also find images and similar parts to PSMN6R1-25MLDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN6R1-25MLDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN6R1-25MLDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN6R1-25MLDX fall under?
The PSMN6R1-25MLDX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN6R1-25MLDX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN6R1-25MLDX you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN6R1-25MLDX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN6R1-25MLDX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PSMN6R1-25MLDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN6R1-25MLDX often in real-time on the comparison pages.
What if I can't find stock of PSMN6R1-25MLDX?
You can fill out our help required form which you can use to request a quote for PSMN6R1-25MLDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.