Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 70A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 0.00525ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.8V |
Power Dissipation Pd | 51W |
Transistor Case Style | SOT-1210 |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 25V, 70A, Sot-1210-8 | Newark Electronics |
MOSFET, N-CH, 25V, 70A, SOT-1210-8 | element14 |
PSMN5R0 Series 25 V 5.9 mOhm 70 A SMT N-Channel Logic Level MOSFET - LFPAK33 | Future Electronics |
Trans MOSFET N-CH 25V 70A 8-Pin SOT-1210 T/R | Avnet America |
Where can I find additional details, specifications and documents for a PSMN5R3-25MLDX?
Additional datasheets, footprints and schematics for PSMN5R3-25MLDX are listed on our Part Details page. You can also find images and similar parts to PSMN5R3-25MLDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN5R3-25MLDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN5R3-25MLDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN5R3-25MLDX fall under?
The PSMN5R3-25MLDX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN5R3-25MLDX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN5R3-25MLDX you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN5R3-25MLDX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN5R3-25MLDX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PSMN5R3-25MLDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN5R3-25MLDX often in real-time on the comparison pages.
What if I can't find stock of PSMN5R3-25MLDX?
You can fill out our help required form which you can use to request a quote for PSMN5R3-25MLDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.