Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.65
|
3,059
in stock
|
Buy Now | |
Avnet Asia
from US$1.53
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
3,059
in stock
|
Buy Now | |
element14
from US$1.66
|
3,059
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
277
in stock
|
Buy Now | |
Future Electronics
from US$1.52
|
-
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Trans MOSFET N-CH 80V 100A 3-Pin(3+Tab) TO-220AB Tube | Avnet Asia |
Mosfet Transistor, N Channel, 100 A, 80 V, 3.7 Mohm, 10 V, 3 V Rohs Compliant: Yes |Nexperia PSMN5R0-80PS,127 | Newark Electronics |
MOSFET, N CH, 80V, 100A, TO-220 | element14 |
PSMN5R0 Series 80 V 100 A 4.7 mOhm N-Ch. Standard Level Mosfet - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a PSMN5R0-80PS,127?
Additional datasheets, footprints and schematics for PSMN5R0-80PS,127 are listed on our Part Details page. You can also find images and similar parts to PSMN5R0-80PS,127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN5R0-80PS,127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN5R0-80PS,127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN5R0-80PS,127 fall under?
The PSMN5R0-80PS,127 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN5R0-80PS,127 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN5R0-80PS,127 you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN5R0-80PS,127 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSMN5R0-80PS,127 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for PSMN5R0-80PS,127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN5R0-80PS,127 often in real-time on the comparison pages.
What if I can't find stock of PSMN5R0-80PS,127?
You can fill out our help required form which you can use to request a quote for PSMN5R0-80PS,127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.