Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.26
|
23,362
in stock
|
Buy Now | |
Avnet America
from US$1.76
|
27,200
in stock
|
Buy Now | |
Newark Electronics
from US$3.03
|
23,406
in stock
|
Buy Now | |
element14
from US$2.39
|
23,362
in stock
|
Buy Now | |
Future Electronics
from US$1.92
|
4,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
800
in stock
|
Buy Now | |
Avnet Silica
-
|
800
in stock
|
Buy Now | |
Avnet Asia
from US$2.11
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 120A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0041ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 405W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Trans MOSFET N-CH 100V 120A 3-Pin D2PAK T/R | Avnet America |
Mosfet, N-Ch, 100V, 120A, To-263 | Newark Electronics |
MOSFET, N-CH, 100V, 120A, D2PAK | element14 |
PSMN4R8 Series 100 V 4.8 mOhm 278 nC N-Channel Standard Level Mosfet - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a PSMN4R8-100BSEJ?
Additional datasheets, footprints and schematics for PSMN4R8-100BSEJ are listed on our Part Details page. You can also find images and similar parts to PSMN4R8-100BSEJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN4R8-100BSEJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN4R8-100BSEJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN4R8-100BSEJ fall under?
The PSMN4R8-100BSEJ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN4R8-100BSEJ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN4R8-100BSEJ you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN4R8-100BSEJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN4R8-100BSEJ have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for PSMN4R8-100BSEJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN4R8-100BSEJ often in real-time on the comparison pages.
What if I can't find stock of PSMN4R8-100BSEJ?
You can fill out our help required form which you can use to request a quote for PSMN4R8-100BSEJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.