Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.37
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.26
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
-
|
Buy Now | |
Future Electronics
from US$1.71
|
-
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now | |
Farnell
from US$1.94
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trench MOSFET N-channel 80V 100A TO220AB | RS |
Mosfet Transistor, N Channel, 100 A, 80 V, 3.3 Mohm, 10 V, 3 V Rohs Compliant: Yes |Nexperia PSMN4R4-80PS,127 | Newark Electronics |
Single N-Channel 80 V 4.1 mOhm 125 nC 306 W TrenchMOS Mosfet - TO-220-3 | Future Electronics |
Trans MOSFET N-CH 80V 100A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
MOSFET, N CH, 80V, 100A, TO-220 | Farnell |
Where can I find additional details, specifications and documents for a PSMN4R4-80PS,127?
Additional datasheets, footprints and schematics for PSMN4R4-80PS,127 are listed on our Part Details page. You can also find images and similar parts to PSMN4R4-80PS,127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN4R4-80PS,127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN4R4-80PS,127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN4R4-80PS,127 fall under?
The PSMN4R4-80PS,127 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN4R4-80PS,127 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN4R4-80PS,127 you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN4R4-80PS,127 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PSMN4R4-80PS,127 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for PSMN4R4-80PS,127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN4R4-80PS,127 often in real-time on the comparison pages.
What if I can't find stock of PSMN4R4-80PS,127?
You can fill out our help required form which you can use to request a quote for PSMN4R4-80PS,127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.