Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 130A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.00317ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 263W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Mosfet Transistor, N Channel, 130 A, 60 V, 0.00317 Ohm, 10 V, 1.7 V Rohs Compliant: Yes |Nexperia PSMN4R2-60PLQ | Newark Electronics |
PSMN Series 60V 130A 263W Through Hole N-Channel Mosfet - TO-220AB | Future Electronics |
Trans MOSFET N-CH 60V 130A 3-Pin TO-220AB Rail Pack | Avnet America |
MOSFET, N-CH, 60V, 130A, TO-220 | element14 |
Where can I find additional details, specifications and documents for a PSMN4R2-60PLQ?
Additional datasheets, footprints and schematics for PSMN4R2-60PLQ are listed on our Part Details page. You can also find images and similar parts to PSMN4R2-60PLQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSMN4R2-60PLQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSMN4R2-60PLQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSMN4R2-60PLQ fall under?
The PSMN4R2-60PLQ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PSMN4R2-60PLQ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSMN4R2-60PLQ you can contact the distributor directly for product support, shipping queries etc.
Is the PSMN4R2-60PLQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSMN4R2-60PLQ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PSMN4R2-60PLQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSMN4R2-60PLQ often in real-time on the comparison pages.
What if I can't find stock of PSMN4R2-60PLQ?
You can fill out our help required form which you can use to request a quote for PSMN4R2-60PLQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.